Southworth Products Corp. Powered Turntables 36-4000P

Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.
Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Suppliers

Company
Product
Description
Supplier Links
Powered Turntables - 36-4000P - Southworth Products Corp.
Falmouth, ME, USA
Powered Turntables
36-4000P
Powered Turntables 36-4000P
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Turntables
Product Number 36-4000P
Product Name Powered Turntables
Load Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Powered Turn Table - HDEWP-0836 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 8000 lbs (3628 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Photoelectric Turntable HT350 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 44.1 lbs (20 kg)
View Details
Motor Boxes - MB 105 - Vue-More Mfg. Corp.
Vue-More Mfg. Corp.
Specs
Power Motor
Load Capacity 25 lbs (11.34 kg)
Maximum Dimension 0.5208 ft (1.59 dm)
View Details
Heavy-Duty Turntables - UT 02 Series - SKF/Global
Specs
Load Capacity 2500 lbs (1134 kg)
Maximum Dimension 3.5 ft (10.67 dm)
View Details
2 suppliers