Southworth Products Corp. Manual Turntables 36-6000

Description
Southworth's conventional Manual Turntables are available in a full range of capacities up to 6,000 lbs and sizes from 24"x24" to as large as 60"x60".
Description
Southworth's conventional Manual Turntables are available in a full range of capacities up to 6,000 lbs and sizes from 24"x24" to as large as 60"x60".

Suppliers

Company
Product
Description
Supplier Links
Manual Turntables - 36-6000 - Southworth Products Corp.
Falmouth, ME, USA
Manual Turntables
36-6000
Manual Turntables 36-6000
Southworth's conventional Manual Turntables are available in a full range of capacities up to 6,000 lbs and sizes from 24"x24" to as large as 60"x60".

Southworth's conventional Manual Turntables are available in a full range of capacities up to 6,000 lbs and sizes from 24"x24" to as large as 60"x60".

Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Turntables
Product Number 36-6000
Product Name Manual Turntables
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

High Profile Powered Turntable - TPH-1008 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 10000 lbs (4535 kg)
Maximum Dimension 8 ft (24.38 dm)
View Details
Photoelectric Turntable HT550 for Visible Light Lens -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 88.2 lbs (40 kg)
View Details
Manual Turntable - TT 48-20 - Econo Lift Limited
Specs
Power Manual
Features Tilting
Load Capacity 2000 lbs (907 kg)
View Details
Powered Turntables - 48-2000P - Southworth Products Corp.
Southworth Products Corp.
Specs
Load Capacity 2000 lbs (907 kg)
Speed 2 rpm
View Details