Southworth Products Corp. Powered Turntables 48-4000P

Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.
Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Suppliers

Company
Product
Description
Supplier Links
Powered Turntables - 48-4000P - Southworth Products Corp.
Falmouth, ME, USA
Powered Turntables
48-4000P
Powered Turntables 48-4000P
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Turntables
Product Number 48-4000P
Product Name Powered Turntables
Load Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Turntable HT550 for Visible Light Lens -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 88.2 lbs (40 kg)
View Details
High Profile Powered Turntable - TPL-605 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 6000 lbs (2721 kg)
Maximum Dimension 5 ft (15.24 dm)
View Details
Motor Boxes - MB 120 L (with light) - Vue-More Manufacturing
Specs
Load Capacity 100 lbs (45.35 kg)
Maximum Dimension 0.7083 ft (2.16 dm)
Speed 2 rpm
View Details