Sebright Products, Inc. Datasheets for Waste Compactors
Industrial compactors, waste and garbage compactors, crushers and other compaction equipment are used to process wastes, textiles, rubber, fibers and other low-density materials into a finished compact shape.
Waste Compactors: Learn more
| Product Name | Notes |
|---|---|
| • Abrasive resistant floor (AR 235) • Large clear top openings • High performance cylinder (s) and power unit combinations • Deep container penetration, 16” — 22” • Long motor... | |
| PreCrushers - Our Pre-Crusher is exclusively designed to be an integral part of the compactor. Not an add-on or after thought. Ideal for pallet, drum crushing and product destruction,... | |
| Wide Body Compactors - Sebright's "Wide Body" compactors have been engineered to generate ram face PSI ratings (resultant Ram Force) between 56 and 76. Maximum material densification is acheived without... | |
| Abrasive resistant floor (AR 235 alloy) U.L. Listed Panel/ANSI 245.2 Compliant Large clear top openings Large cylinder(s): 6”, 7” or (2) 6” design Long motor life (Totally Enclosed Fan Cooled,... | |
| Quality built, fully sealed, and available with the patent pending Sebright Service Wizard, Sebright Products Self-Contained compactors are built to stand the test of time. Self Contained Compactors are a... | |
| SEBRIGHT “SUPER HEAVY WEIGHT” COMPACTORS HAVE BEEN ENGINEERED TO GENERATE RAM FACE PSI RATINGS (RESULTANT RAM FORCE) OF 76. MAXIMUM MATERIAL DENSIFICATION IS ACHIEVED WITHOUT REQUIRING HYDRAULIC PRESSURE ABOVE 2,000! | |
| Sebright Products introduces a portable compactor for construction or demolition projects. With a gas powered power unit, Sebright Product’s heavy duty construction and a packing force of over 76,000 lbs.,... | |
| Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as... | |
| Transfer stations are custom fabricated facilities, designed to receive compacted and/or non compacted loads of solid waste and/or recyclable material. Solid waste and recyclable materials are transferred from small collection... |