Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster designed to take the abuses of industrial waste and non-stop commercial use with large items. In between there are more than 50 different models to fit every application.
Abrasive resistant floor (AR 235 alloy)
U.L. Listed Panel/ANSI 245.2 Compliant
Large clear top openings
Large cylinder(s): 6”, 7” or (2) 6” design
Long motor life (Totally Enclosed Fan Cooled, T.E.F.C)
Remote operator’s station with container full light and keylock
Liquid filled pressure gauge
Auto cycle; emergency stop; deadman selector switch; multi-cycle
Container centering guide
Panel mounted jog controls
Breaker bar teeth
Ram position switch; safety retract start
6 point Nylatron ram guide system; 3 shoes each side riding on tube
Generating compaction forces ranging from 56,550 to 113,100 lbs.
| Sebright Products, Inc. | |
|---|---|
| Product Category | Waste Compactors |
| Product Number | 9860-2-6 |
| Product Name | Stationary Compactor |
| Equipment Type | Compactor |
| Material Condition | Dry; Wet |
| Applications | Food Products; Scrap / Solid Waste |