Sebright Products introduces a portable compactor for
construction or demolition projects. With a gas powered
power unit, Sebright Product’s heavy duty construction
and a packing force of over 76,000 lbs., you can reduce
volume and waste hauling cost dramatically, while eliminating
scavenging and blowing debris.
| Sebright Products, Inc. | |
|---|---|
| Product Category | Waste Compactors |
| Product Number | CP 7460-HD |
| Product Name | Portable Self-Contained Compactor |
| Equipment Type | Compactor |
| Material Condition | Dry; Wet |
| Applications | Food Products; Scrap / Solid Waste |
| Special Features | Portable |