Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster designed to take the abuses of industrial waste and non-stop commercial use with large items. In between there are more than 50 different models to fit every application.
Model 4660, 4660-HD & 4660-2 - Sebright Model 4660, 4660-HD and 4660-2 Stationary Compactors were designed to provide higher payloads. In combining the large 46" x 60" opening, incline ram and the deep penetration, you have the industries finest high density 2 yd. machine. 2.0 cubic yard capacity.For more information click on the literature below.
| Sebright Products, Inc. | |
|---|---|
| Product Category | Waste Compactors |
| Product Number | 4660-1-6 |
| Product Name | Stationary Compactor |
| Equipment Type | Compactor |
| Material Condition | Dry; Wet |
| Applications | Food Products; Scrap / Solid Waste |