Sebright Products, Inc. Stationary Compactor 6060-XHDHV-2

Description
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster designed to take the abuses of industrial waste and non-stop commercial use with large items. In between there are more than 50 different models to fit every application. Abrasive resistant floor (AR 235 alloy) U.L. Listed Panel/ANSI 245.2 Compliant Large clear top openings Large cylinder(s): 6”, 7” or (2) 6” design Long motor life (Totally Enclosed Fan Cooled, T.E.F.C) Remote operator’s station with container full light and keylock Liquid filled pressure gauge Auto cycle; emergency stop; deadman selector switch; multi-cycle Container centering guide Panel mounted jog controls Breaker bar teeth Ram position switch; safety retract start 6 point Nylatron ram guide system; 3 shoes each side riding on tube Generating compaction forces ranging from 56,550 to 113,100 lbs.
Datasheet
Description
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster designed to take the abuses of industrial waste and non-stop commercial use with large items. In between there are more than 50 different models to fit every application. Abrasive resistant floor (AR 235 alloy) U.L. Listed Panel/ANSI 245.2 Compliant Large clear top openings Large cylinder(s): 6”, 7” or (2) 6” design Long motor life (Totally Enclosed Fan Cooled, T.E.F.C) Remote operator’s station with container full light and keylock Liquid filled pressure gauge Auto cycle; emergency stop; deadman selector switch; multi-cycle Container centering guide Panel mounted jog controls Breaker bar teeth Ram position switch; safety retract start 6 point Nylatron ram guide system; 3 shoes each side riding on tube Generating compaction forces ranging from 56,550 to 113,100 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Compactor - 6060-XHDHV-2 - Sebright Products, Inc.
Hopkins, MI, USA
Stationary Compactor
6060-XHDHV-2
Stationary Compactor 6060-XHDHV-2
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster designed to take the abuses of industrial waste and non-stop commercial use with large items. In between there are more than 50 different models to fit every application. Abrasive resistant floor (AR 235 alloy) U.L. Listed Panel/ANSI 245.2 Compliant Large clear top openings Large cylinder(s): 6”, 7” or (2) 6” design Long motor life (Totally Enclosed Fan Cooled, T.E.F.C) Remote operator’s station with container full light and keylock Liquid filled pressure gauge Auto cycle; emergency stop; deadman selector switch; multi-cycle Container centering guide Panel mounted jog controls Breaker bar teeth Ram position switch; safety retract start 6 point Nylatron ram guide system; 3 shoes each side riding on tube Generating compaction forces ranging from 56,550 to 113,100 lbs.

Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster designed to take the abuses of industrial waste and non-stop commercial use with large items. In between there are more than 50 different models to fit every application.

Abrasive resistant floor (AR 235 alloy)
U.L. Listed Panel/ANSI 245.2 Compliant
Large clear top openings
Large cylinder(s): 6”, 7” or (2) 6” design
Long motor life (Totally Enclosed Fan Cooled, T.E.F.C)
Remote operator’s station with container full light and keylock
Liquid filled pressure gauge
Auto cycle; emergency stop; deadman selector switch; multi-cycle
Container centering guide
Panel mounted jog controls
Breaker bar teeth
Ram position switch; safety retract start
6 point Nylatron ram guide system; 3 shoes each side riding on tube
Generating compaction forces ranging from 56,550 to 113,100 lbs.

Datasheet

Technical Specifications

  Sebright Products, Inc.
Product Category Waste Compactors
Product Number 6060-XHDHV-2
Product Name Stationary Compactor
Equipment Type Compactor
Material Condition Dry; Wet
Applications Food Products; Scrap / Solid Waste
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Drum Crusher / In-Drum Compactor - Sahara - Benko Products, Inc.
Specs
Equipment Type Compactor; Crusher / Flattener
Material Condition Dry
Applications Drums / Barrels
View Details
3/4 cu. yd. Commercial Trash Compactor - CP-711 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details