Quality built, fully sealed, and available with the patent pending Sebright Service Wizard, Sebright Products Self-Contained compactors are built to stand the test of time. Self Contained Compactors are a compactor and a container combined into a leak proof, single efficient unit that has a built in sump for liquids retention. Because these models are designed to reduce waste that is wet, they are ideal for restaurants, supermarkets, and hospitals, as well as many other locations where the trash that is generated has a high amount of liquid. Each self-contained compactor comes with a 10 Hp power unit that is energy efficient, heavy duty hinge that is the strongest on the market, a ratchet latch that tigtens against the door seal and insures a tight seal and an Operator Station that includes: safety key-lock, pull to start, push to stop, full container light and can be mounted in any convenient location. An optional drain system that can also be installed in the sump to separate the liquid for sanitary sewer disposal or even reuse in some cases.
The Sebright Vertical Packer has been developed as the alternative to loose waste hauling. Designed for restaurants, fast food chains, retail and supermarket outlets, hospitals and other low volume waste generators, the Sebright Vertical Packer with its unique dual packing system in a leak proof container, can generate over 16 tons of force to quickly reduce waste to a fraction of its original volume.
| Sebright Products, Inc. | |
|---|---|
| Product Category | Waste Compactors |
| Product Number | SVP-6 |
| Product Name | Vertical Packer |
| Equipment Type | Compactor |
| Material Condition | Dry; Wet |
| Applications | Food Products; Scrap / Solid Waste |
| Special Features | Container or Hopper |