Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster designed to take the abuses of industrial waste and non-stop commercial use with large items. In between there are more than 50 different models to fit every application.
Model 4236-1-4 -Sebright Model 4236-1-4 stationary compactor is designed with 36" wide rame for flexibility in packing 4,6, or 8 yard front or rear load containers. Model 4236 stationary compactor reduces material to a fraction of the original volume due to its high ram face PSI rating. This unit also features the following standard Sebright extended life expectancy package: Abrasive resistant Floor (AR235), Nylatron guide system, close tolerances between ram and floor, totally enclosed fan cooled motor (T.E.F.C.) 0.75 cubic yard capacity. For more information click on the literature below.
| Sebright Products, Inc. | |
|---|---|
| Product Category | Waste Compactors |
| Product Number | 4236HV-1-4 |
| Product Name | Stationary Compactor |
| Equipment Type | Compactor |
| Material Condition | Dry; Wet |
| Applications | Food Products; Scrap / Solid Waste |