Sebright Products, Inc. Stationary Compactor 5260-1-6

Description
• Abrasive resistant floor (AR 235) • Large clear top openings • High performance cylinder (s) and power unit combinations • Deep container penetration, 16” — 22” • Long motor life (T.E.F.C.) Totally Enclosed Fan Cooled • Remote station (Operator station) with container full light and Keylock • Liquid filled pressure gauge • Auto cycle / Multi Cycle/Emergency Stop/Deadman Selector Switch • UL Listed Panel/ANSI 245.2 Compliant • Rental company proven • 800 lb. capacity walk-on deck (tread plate) • Available with an optional 10,000 lb. capacity drive-on deck • Panel Mounted Jog Controls • Breaker Bar Teeth • Large Cylinder(s) 6”, 7” or (2) 6” Design
Datasheet
Description
• Abrasive resistant floor (AR 235) • Large clear top openings • High performance cylinder (s) and power unit combinations • Deep container penetration, 16” — 22” • Long motor life (T.E.F.C.) Totally Enclosed Fan Cooled • Remote station (Operator station) with container full light and Keylock • Liquid filled pressure gauge • Auto cycle / Multi Cycle/Emergency Stop/Deadman Selector Switch • UL Listed Panel/ANSI 245.2 Compliant • Rental company proven • 800 lb. capacity walk-on deck (tread plate) • Available with an optional 10,000 lb. capacity drive-on deck • Panel Mounted Jog Controls • Breaker Bar Teeth • Large Cylinder(s) 6”, 7” or (2) 6” Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Compactor - 5260-1-6 - Sebright Products, Inc.
Hopkins, MI, USA
Stationary Compactor
5260-1-6
Stationary Compactor 5260-1-6
• Abrasive resistant floor (AR 235) • Large clear top openings • High performance cylinder (s) and power unit combinations • Deep container penetration, 16” — 22” • Long motor life (T.E.F.C.) Totally Enclosed Fan Cooled • Remote station (Operator station) with container full light and Keylock • Liquid filled pressure gauge • Auto cycle / Multi Cycle/Emergency Stop/Deadman Selector Switch • UL Listed Panel/ANSI 245.2 Compliant • Rental company proven • 800 lb. capacity walk-on deck (tread plate) • Available with an optional 10,000 lb. capacity drive-on deck • Panel Mounted Jog Controls • Breaker Bar Teeth • Large Cylinder(s) 6”, 7” or (2) 6” Design

• Abrasive resistant floor (AR 235)
• Large clear top openings
• High performance cylinder (s) and power unit combinations
• Deep container penetration, 16” — 22”
• Long motor life (T.E.F.C.) Totally Enclosed Fan Cooled
• Remote station (Operator station) with container full light and Keylock
• Liquid filled pressure gauge
• Auto cycle / Multi Cycle/Emergency Stop/Deadman Selector Switch
• UL Listed Panel/ANSI 245.2 Compliant
• Rental company proven
• 800 lb. capacity walk-on deck (tread plate)
• Available with an optional 10,000 lb. capacity drive-on deck
• Panel Mounted Jog Controls
• Breaker Bar Teeth
• Large Cylinder(s) 6”, 7” or (2) 6” Design

Datasheet

Technical Specifications

  Sebright Products, Inc.
Product Category Waste Compactors
Product Number 5260-1-6
Product Name Stationary Compactor
Equipment Type Compactor
Material Condition Dry; Wet
Applications Food Products; Scrap / Solid Waste
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Drum Crusher / In-Drum Compactor - Sahara - Benko Products, Inc.
Specs
Equipment Type Compactor; Crusher / Flattener
Material Condition Dry
Applications Drums / Barrels
View Details
Can Densifier - 20P - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Plastics
View Details