• Abrasive resistant floor (AR 235)
• Large clear top openings
• High performance cylinder (s) and power unit combinations
• Deep container penetration, 16” — 22”
• Long motor life (T.E.F.C.) Totally Enclosed Fan Cooled
• Remote station (Operator station) with container full light and Keylock
• Liquid filled pressure gauge
• Auto cycle / Multi Cycle/Emergency Stop/Deadman Selector Switch
• UL Listed Panel/ANSI 245.2 Compliant
• Rental company proven
• 800 lb. capacity walk-on deck (tread plate)
• Available with an optional 10,000 lb. capacity drive-on deck
• Panel Mounted Jog Controls
• Breaker Bar Teeth
• Large Cylinder(s) 6”, 7” or (2) 6” Design
| Sebright Products, Inc. | |
|---|---|
| Product Category | Waste Compactors |
| Product Number | 5260HV-2-6 |
| Product Name | Stationary Compactor |
| Equipment Type | Compactor |
| Material Condition | Dry; Wet |
| Applications | Food Products; Scrap / Solid Waste |