Crane Aerospace & Electronics Detectors O-DET-2116

Description
Frequency Min (MHz) | 9,400 Frequency Max (MHz) | 10,000 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 9,400 Frequency Max (MHz) | 10,000 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The O-DET-2116 is a microwave RF bit module designed for detection and measurement of RF power levels in radar applications, featuring adjustable minimum and maximum threshold detection with dual output. It operates from 9.4 to 10.0 GHz with a pulse rise time of 10 ns maximum and supports input pulse widths from 8.5 to 120 microseconds. The unit has a linear range of -15 to +6 dBm with a flatness of ±0.75 dB maximum, and can detect signals as low as -10 to -15 dBm. It uses an SMA female RF interface and DC solder pins for control and output, powered by ±15 VDC. The module has an input VSWR of 2.5:1 maximum, recovery time of 1 µs typical, and operates from -40 to +95°C. Hermetic construction and screening to meet high-reliability military requirements are specified.

Datasheet Summary
Powered by GS/AI

The O-DET-2116 is a microwave RF bit module designed for detection and measurement of RF power levels in radar applications, featuring adjustable minimum and maximum threshold detection with dual output. It operates from 9.4 to 10.0 GHz with a pulse rise time of 10 ns maximum and supports input pulse widths from 8.5 to 120 microseconds. The unit has a linear range of -15 to +6 dBm with a flatness of ±0.75 dB maximum, and can detect signals as low as -10 to -15 dBm. It uses an SMA female RF interface and DC solder pins for control and output, powered by ±15 VDC. The module has an input VSWR of 2.5:1 maximum, recovery time of 1 µs typical, and operates from -40 to +95°C. Hermetic construction and screening to meet high-reliability military requirements are specified.

Suppliers

Company
Product
Description
Supplier Links
Detectors - O-DET-2116 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Detectors
O-DET-2116
Detectors O-DET-2116
Frequency Min (MHz) | 9,400 Frequency Max (MHz) | 10,000 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 9,400
  • Frequency Max (MHz) | 10,000
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Phase Detectors and Comparators
Product Number O-DET-2116
Product Name Detectors
Input Frequency Range 9400 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - STZ 200 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 10 to 26500 MHz
View Details
Detectors - STZ 265 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 10 to 26500 MHz
View Details
Detectors - STZ 118 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 1000 to 18000 MHz
View Details
Detectors - O-MFA-1108 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 55 to 65 MHz
View Details