CCR Containers Chemical Gas Cylinder

Description
• Capacity: 930 L • Diam.: 860 mm • Length : 2350 mm • Material: SS 304 • Manhole opening: 240 mm • Liquid and gas valves: 1"1/4 • Tare weight: 690 kg • Max gross weight: 2180 kg • Max working pressure: 28 bar • Test pressure: 42 bar • Approval: P200
Description
• Capacity: 930 L • Diam.: 860 mm • Length : 2350 mm • Material: SS 304 • Manhole opening: 240 mm • Liquid and gas valves: 1"1/4 • Tare weight: 690 kg • Max gross weight: 2180 kg • Max working pressure: 28 bar • Test pressure: 42 bar • Approval: P200

Suppliers

Company
Product
Description
Supplier Links
Chemical - Gas Cylinder - CCR Containers
Redmond, WA, USA
• Capacity: 930 L • Diam.: 860 mm • Length : 2350 mm • Material: SS 304 • Manhole opening: 240 mm • Liquid and gas valves: 1"1/4 • Tare weight: 690 kg • Max gross weight: 2180 kg • Max working pressure: 28 bar • Test pressure: 42 bar • Approval: P200
• Capacity:930 L
• Diam.:860 mm
• Length :2350 mm
• Material:SS 304
• Manhole opening:240 mm
• Liquid and gas valves:1"1/4
• Tare weight:690 kg
• Max gross weight:2180 kg
• Max working pressure:28 bar
• Test pressure:42 bar
• Approval:P200
Supplier's Site

Technical Specifications

  CCR Containers
Product Category Storage Tanks and Process Tanks
Product Number Gas Cylinder
Product Name Chemical
Type Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details