CCR Containers Chemical High Pressure Sphere

Description
• Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar • Liquid line: ball valve 1’’ on dip tube • Gas line: ball valve 1’’ • Spare ports: 1 x 3/4 ’’ manometer with separator 1 x 1’’1/2 for level gauge • Connections : ASA300 flanges
Description
• Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar • Liquid line: ball valve 1’’ on dip tube • Gas line: ball valve 1’’ • Spare ports: 1 x 3/4 ’’ manometer with separator 1 x 1’’1/2 for level gauge • Connections : ASA300 flanges

Suppliers

Company
Product
Description
Supplier Links
• Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar • Liquid line: ball valve 1’’ on dip tube • Gas line: ball valve 1’’ • Spare ports: 1 x 3/4 ’’ manometer with separator 1 x 1’’1/2 for level gauge • Connections : ASA300 flanges

• Stainless steel 304 L / 1.4307

• Manlid inside diameter: 420 mm
• Closures: 16 bolts
• Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar
• Liquid line: ball valve 1’’ on dip tube
• Gas line: ball valve 1’’
• Spare ports: 1 x 3/4 ’’ manometer with separator
1 x 1’’1/2 for level gauge
• Connections : ASA300 flanges

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Storage Tanks and Process Tanks
Product Number High Pressure Sphere
Product Name Chemical
Type Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details