CCR Containers Beauty Care Heating System

Description
• Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50 50 50 • Manhole diameter (mm): 400 • Working pressure up to: 2 bar • Material Stainless Steel: 304 or 316 L • Approvals: CE / U.N. • Auto-regulation heating cable around the tank shell and bottom. Insulation (rock wool + polyurethane) and SS jacket • Switch on/off with thermal protection and control thermostat • Thermometer with shell probe at bottom: • Working temperature: from 10 to 80°C • Power: 1,4 KW at 80°C • Supply: 220 V, 16 A
Description
• Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50 50 50 • Manhole diameter (mm): 400 • Working pressure up to: 2 bar • Material Stainless Steel: 304 or 316 L • Approvals: CE / U.N. • Auto-regulation heating cable around the tank shell and bottom. Insulation (rock wool + polyurethane) and SS jacket • Switch on/off with thermal protection and control thermostat • Thermometer with shell probe at bottom: • Working temperature: from 10 to 80°C • Power: 1,4 KW at 80°C • Supply: 220 V, 16 A

Suppliers

Company
Product
Description
Supplier Links
Beauty Care - Heating System - CCR Containers
Redmond, WA, USA
Beauty Care
Heating System
Beauty Care Heating System
• Capacities (L): 400 600 1000 • External diameter (mm): 1100 1100 1100 • Height (mm): 1100 1590 1910 • Tare weight (kg): 150 160 180 • Bottom valve (mm): 50 50 50 • Manhole diameter (mm): 400 • Working pressure up to: 2 bar • Material Stainless Steel: 304 or 316 L • Approvals: CE / U.N. • Auto-regulation heating cable around the tank shell and bottom. Insulation (rock wool + polyurethane) and SS jacket • Switch on/off with thermal protection and control thermostat • Thermometer with shell probe at bottom: • Working temperature: from 10 to 80°C • Power: 1,4 KW at 80°C • Supply: 220 V, 16 A
• Capacities (L):4006001000
• External diameter (mm):110011001100
• Height (mm):110015901910
• Tare weight (kg):150160180
• Bottom valve (mm):505050
• Manhole diameter (mm):400
• Working pressure up to:2 bar
• Material Stainless Steel:304 or 316 L
• Approvals:CE / U.N.
• Auto-regulation heating cable around the tank shell and bottom. Insulation (rock wool + polyurethane) and SS jacket
• Switch on/off with thermal protection and control thermostat
• Thermometer with shell probe at bottom:
• Working temperature:from 10 to 80°C
• Power:1,4 KW at 80°C
• Supply:220 V, 16 A
Supplier's Site

Technical Specifications

  CCR Containers
Product Category Storage Tanks and Process Tanks
Product Number Heating System
Product Name Beauty Care
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details