CCR Containers Chemical Specific Tank

Description
HEATED TANK 1100L electrically heated with insulation and aluminium cladding Standard specifications of UN T Tank FRAMED TANK 2500 L insulated and steam heated tank protected by specific frame MANHOLE EQUIPMENTS Special actuated valves and dry couplings STEAM SYSTEM Internal steam coil for 1100 or 2500 L 10 bar working pressure
Description
HEATED TANK 1100L electrically heated with insulation and aluminium cladding Standard specifications of UN T Tank FRAMED TANK 2500 L insulated and steam heated tank protected by specific frame MANHOLE EQUIPMENTS Special actuated valves and dry couplings STEAM SYSTEM Internal steam coil for 1100 or 2500 L 10 bar working pressure

Suppliers

Company
Product
Description
Supplier Links
Chemical - Specific Tank - CCR Containers
Redmond, WA, USA
HEATED TANK 1100L electrically heated with insulation and aluminium cladding Standard specifications of UN T Tank FRAMED TANK 2500 L insulated and steam heated tank protected by specific frame MANHOLE EQUIPMENTS Special actuated valves and dry couplings STEAM SYSTEM Internal steam coil for 1100 or 2500 L 10 bar working pressure

HEATED TANK
1100L electrically heated
with insulation and aluminium cladding
Standard specifications of UN T Tank
FRAMED TANK
2500 L insulated and steam heated tank
protected by specific frame
MANHOLE EQUIPMENTS
Special actuated valves
and dry couplings
STEAM SYSTEM
Internal steam coil
for 1100 or 2500 L
10 bar working pressure

Supplier's Site
Beauty Care - Specific Tank - CCR Containers
Redmond, WA, USA
Beauty Care
Specific Tank
Beauty Care Specific Tank
• Capacities: 1500 to 3000 L • External diameter (mm): 1200 / 1600 • Height (mm): 2145 / 2300 • Tare weight (kg): 200 / 480 • Bottom valve (mm): 50 • Manhole diameter (mm): 354 / 385 • Working pressure: up to 3 bar • Material Stainless Steel: 316 L • Safety valve pressure / vacuum • Manhole cover with safety closure system • Equipments on request
• Capacities:1500 to 3000 L
• External diameter (mm):1200 / 1600
• Height (mm):2145 / 2300
• Tare weight (kg):200 / 480
• Bottom valve (mm):50
• Manhole diameter (mm):354 / 385
• Working pressure:up to 3 bar
• Material Stainless Steel:316 L
• Safety valve pressure / vacuum
• Manhole cover with safety closure system
• Equipments on request
Supplier's Site

Technical Specifications

  CCR Containers CCR Containers
Product Category Storage Tanks and Process Tanks Storage Tanks and Process Tanks
Product Number Specific Tank Specific Tank
Product Name Chemical Beauty Care
Type Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details