CCR Containers Beauty Care Asymmetrical Cone 90°

Description
• Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Manhole gasket (Silicone, Viton, EPDM, ...) • Bottom drain with butterfly valve DN 50 • Connection as requested (DIN, SMS, RJT, Clamp..) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain asymmetrical 90°
Description
• Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Manhole gasket (Silicone, Viton, EPDM, ...) • Bottom drain with butterfly valve DN 50 • Connection as requested (DIN, SMS, RJT, Clamp..) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain asymmetrical 90°

Suppliers

Company
Product
Description
Supplier Links
Beauty Care - Asymmetrical Cone 90° - CCR Containers
Redmond, WA, USA
• Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection • 1 vent valve DN25 • Additional fitting upon request • Manhole gasket (Silicone, Viton, EPDM, ...) • Bottom drain with butterfly valve DN 50 • Connection as requested (DIN, SMS, RJT, Clamp..) • Synthetic protection ends on feet • Stacking ring • Conical bottom drain asymmetrical 90°

• Manhole DN400 with 6 SS bolts closure system
• 1 overpressure valve
• 1 gas connection
• 1 vent valve DN25
• Additional fitting upon request
• Manhole gasket (Silicone, Viton, EPDM, ...)
• Bottom drain with butterfly valve DN 50
• Connection as requested (DIN, SMS, RJT, Clamp..)
• Synthetic protection ends on feet
• Stacking ring
• Conical bottom drain asymmetrical 90°

Supplier's Site

Technical Specifications

  CCR Containers
Product Category Storage Tanks and Process Tanks
Product Number Asymmetrical Cone 90°
Product Name Beauty Care
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details