• Tank: stainless steel 304 2B cold rolled
• Frame: galvanized steel (DIN 50975)
• Manhole DN 400 with 6 swing bolts
• 1 EPDM manhole gasket DN 400
• 1” safety valve
• 1” vent with stainless steel plug
• Bottom end with 3° gradient floor with central spheric
• 2” ball drain valve with T.W. coupling or others.
| CCR Containers | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | Cubic IBC |
| Product Name | Chemical |