CCR Containers Food Processing Steam Heating System

Description
1000L • Length (mm): 1150 • Width (mm): 1150 • Height (mm): 1140 • Tare weight (kg): 175 • Bottom valve (mm): 50 • Working pressure: 0,2 bar • Material Stainless Steel: 304 • Steam area 0,45 sqm welded at bottom of the tank • Working temperature: up to 100°C • Working pressure for steam system: 2 bar • In and out connection: 1" BSP
Description
1000L • Length (mm): 1150 • Width (mm): 1150 • Height (mm): 1140 • Tare weight (kg): 175 • Bottom valve (mm): 50 • Working pressure: 0,2 bar • Material Stainless Steel: 304 • Steam area 0,45 sqm welded at bottom of the tank • Working temperature: up to 100°C • Working pressure for steam system: 2 bar • In and out connection: 1" BSP

Suppliers

Company
Product
Description
Supplier Links
Food Processing - Steam Heating System - CCR Containers
Redmond, WA, USA
Food Processing
Steam Heating System
Food Processing Steam Heating System
1000L • Length (mm): 1150 • Width (mm): 1150 • Height (mm): 1140 • Tare weight (kg): 175 • Bottom valve (mm): 50 • Working pressure: 0,2 bar • Material Stainless Steel: 304 • Steam area 0,45 sqm welded at bottom of the tank • Working temperature: up to 100°C • Working pressure for steam system: 2 bar • In and out connection: 1" BSP

1000L
• Length (mm): 1150
• Width (mm): 1150
• Height (mm): 1140
• Tare weight (kg): 175
• Bottom valve (mm): 50
• Working pressure: 0,2 bar
• Material Stainless Steel: 304
• Steam area 0,45 sqm welded at bottom of the tank
• Working temperature: up to 100°C
• Working pressure for steam system: 2 bar
• In and out connection: 1" BSP

Supplier's Site
• Container: SS 304 III C DIN 1.4301 • Double wall: SS 304 III C DIN 1.4301 • Frame: Steel Hot dip galvanized • Manhole cover 6 swing bolts with 6 swing bolts • PTFE/EPDM manhole gasket • Top end with : 1" safety valve +0,65 / -0,05 bar 1" BSP vent 2" Kamlock • Bottom draining system with 3" butterfly valve with 2" adaptor and plug • Steam heating system. 2 x 1" BSP connections (inlet / outlet)
• Container: SS 304 III C DIN 1.4301
• Double wall: SS 304 III C DIN 1.4301
• Frame: Steel Hot dip galvanized
• Manhole cover 6 swing bolts with 6 swing bolts
• PTFE/EPDM manhole gasket
• Top end with :
  • 1" safety valve +0,65 / -0,05 bar
  • 1" BSP vent
  • 2" Kamlock
• Bottom draining system with 3" butterfly valve with 2" adaptor and plug
• Steam heating system. 2 x 1" BSP connections (inlet / outlet)
Supplier's Site

Technical Specifications

  CCR Containers
Product Category Storage Tanks and Process Tanks
Product Number Steam Heating System
Product Name Food Processing
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details