Avel Lindberg, Inc. Datasheets for Toroidal Transformers
Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking.
Toroidal Transformers: Learn more
| Product Name | Notes |
|---|---|
| AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47... | |
| AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting,... | |
| Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated... |