Avel Lindberg, Inc. D4000 Standard Range Transformer D4006

Description
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065
Description
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065

Suppliers

Company
Product
Description
Supplier Links
New Milford, CT, USA
D4000 Standard Range Transformer
D4006
D4000 Standard Range Transformer D4006
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065

AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics.

  • Primaries: 120V 120V
  • Frequency 50/60 Hz
  • Operating Range: 47 to 400 Hz
  • Secondary voltage tolerance: Within 3% at normal input and full load.
  • Flash tested: at 4kV RMS
  • Finish: Polyester tape wrap
  • Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut
  • Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated
  • Clearance: allow 4mm/.2 in. over fixing kit
  • Certifications: UL506, CSA 22.2, CE EN60 065
Supplier's Site

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Transformers
Product Number D4006
Product Name D4000 Standard Range Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HTX8045 Isolation Transformers - HTX8045-903CR HTX8045-903CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details