Avel Lindberg, Inc. Y23 Standard Range Toroidal Transformer Avel Y236607

Description
AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular method of constructing toroidal transformers for modern-day electronics. This is the most inexpensive way to meet J.I.T. schedules by purchasing "off the shelf" from the wide range of toroids that follow. Y23 Range transformers carry a notable package of agency standards. Our unique double-insulated primary leads eliminate an assembly step required by many safety standards.
Datasheet
Description
AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular method of constructing toroidal transformers for modern-day electronics. This is the most inexpensive way to meet J.I.T. schedules by purchasing "off the shelf" from the wide range of toroids that follow. Y23 Range transformers carry a notable package of agency standards. Our unique double-insulated primary leads eliminate an assembly step required by many safety standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y23 Standard Range Toroidal Transformer - Avel Y236607 - Avel Lindberg, Inc.
New Milford, CT, USA
Y23 Standard Range Toroidal Transformer
Avel Y236607
Y23 Standard Range Toroidal Transformer Avel Y236607
AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular method of constructing toroidal transformers for modern-day electronics. This is the most inexpensive way to meet J.I.T. schedules by purchasing "off the shelf" from the wide range of toroids that follow. Y23 Range transformers carry a notable package of agency standards. Our unique double-insulated primary leads eliminate an assembly step required by many safety standards.

AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular method of constructing toroidal transformers for modern-day electronics. This is the most inexpensive way to meet J.I.T. schedules by purchasing "off the shelf" from the wide range of toroids that follow.
Y23 Range transformers carry a notable package of agency standards. Our unique double-insulated primary leads eliminate an assembly step required by many safety standards.

Datasheet

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Transformers
Product Number Avel Y236607
Product Name Y23 Standard Range Toroidal Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497B-A7-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 300 VA
View Details