Avel Lindberg, Inc. D4000 Standard Range Transformer D4019

Description
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065
Description
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065

Suppliers

Company
Product
Description
Supplier Links
New Milford, CT, USA
D4000 Standard Range Transformer
D4019
D4000 Standard Range Transformer D4019
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065

AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics.

  • Primaries: 120V 120V
  • Frequency 50/60 Hz
  • Operating Range: 47 to 400 Hz
  • Secondary voltage tolerance: Within 3% at normal input and full load.
  • Flash tested: at 4kV RMS
  • Finish: Polyester tape wrap
  • Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut
  • Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated
  • Clearance: allow 4mm/.2 in. over fixing kit
  • Certifications: UL506, CSA 22.2, CE EN60 065
Supplier's Site

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Transformers
Product Number D4019
Product Name D4000 Standard Range Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data