Avel Lindberg, Inc.Encapsulated PCB or Flying Lead40/3000
Description
Horizontal Fixing Option
Vertical Fixing Option
Toroidal Construction
Thermally Protected Primary
Fully Encapsulated to UL 94VO
Dual Secondaries
Low Magnetic Field
Low Surface Temperature
Low Induced Noise (Audible)
Double Insulated Flexible PVC leads
Available PCB or Flying Lead, Primary 115V+115V, US Threads
Available PCB or Flying Lead, Primary 120V+120V, Metric Threads
Custom Designs Available By Request
Primary: 115V/230V/240V (single)
Frequency: 50/60Hz (47 to 400Hz operating)
Flash Tested: 4kVrms
Insulation category: Class A 115 C max.
Leads: PVC double insulated 150mm/6" long, 5mm/. 2"
Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506
Primary Prefix: G = 230V, U = 115V
Avel Lindberg, Inc.
Done
Description
Horizontal Fixing Option
Vertical Fixing Option
Toroidal Construction
Thermally Protected Primary
Fully Encapsulated to UL 94VO
Dual Secondaries
Low Magnetic Field
Low Surface Temperature
Low Induced Noise (Audible)
Double Insulated Flexible PVC leads
Available PCB or Flying Lead, Primary 115V+115V, US Threads
Available PCB or Flying Lead, Primary 120V+120V, Metric Threads
Custom Designs Available By Request
Primary: 115V/230V/240V (single)
Frequency: 50/60Hz (47 to 400Hz operating)
Flash Tested: 4kVrms
Insulation category: Class A 115 C max.
Leads: PVC double insulated 150mm/6" long, 5mm/. 2"
Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506
Primary Prefix: G = 230V, U = 115V
Horizontal Fixing Option
Vertical Fixing Option
Toroidal Construction
Thermally Protected Primary
Fully Encapsulated to UL 94VO
Dual Secondaries
Low Magnetic Field
Low Surface Temperature
Low Induced Noise (Audible)
Double Insulated Flexible PVC leads
Available PCB or Flying Lead, Primary 115V+115V, US Threads
Available PCB or Flying Lead, Primary 120V+120V, Metric Threads
Custom Designs Available By Request
Primary: 115V/230V/240V (single)
Frequency: 50/60Hz (47 to 400Hz operating)
Flash Tested: 4kVrms
Insulation category: Class A 115 C max.
Leads: PVC double insulated 150mm/6" long, 5mm/. 2"
Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506
Primary Prefix: G = 230V, U = 115V
Horizontal Fixing Option
Vertical Fixing Option
Toroidal Construction
Thermally Protected Primary
Fully Encapsulated to UL 94VO
Dual Secondaries
Low Magnetic Field
Low Surface Temperature
Low Induced Noise (Audible)
Double Insulated Flexible PVC leads
Available PCB or Flying Lead, Primary 115V+115V, US Threads
Available PCB or Flying Lead, Primary 120V+120V, Metric Threads