Avel Lindberg, Inc. Encapsulated Toroidal Transformer 100150122

Description
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V
Description
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Toroidal Transformer - 100150122 - Avel Lindberg, Inc.
New Milford, CT, USA
Encapsulated Toroidal Transformer
100150122
Encapsulated Toroidal Transformer 100150122
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V
  • Horizontal Fixing Option
  • Vertical Fixing Option
  • Toroidal Construction
  • Thermally Protected Primary
  • Fully Encapsulated to UL 94VO
  • Dual Secondaries
  • Low Magnetic Field
  • Low Surface Temperature
  • Low Induced Noise (Audible)
  • Double Insulated Flexible PVC leads
  • Available PCB or Flying Lead, Primary 115V+115V, US Threads
  • Available PCB or Flying Lead, Primary 120V+120V, Metric Threads
  • Custom Designs Available By Request
  • Primary: 115V/230V/240V (single)
  • Frequency: 50/60Hz (47 to 400Hz operating)
  • Flash Tested: 4kVrms
  • Insulation category: Class A 115 C max.
  • Leads: PVC double insulated 150mm/6" long, 5mm/. 2"
  • Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506
  • Primary Prefix: G = 230V, U = 115V

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Transformers
Product Number 100150122
Product Name Encapsulated Toroidal Transformer
Transformer Type Encapsulated Transformers; Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data