Avel Lindberg, Inc. Encapsulated PCB or Flying Lead 40/3014

Description
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V
Description
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V

Suppliers

Company
Product
Description
Supplier Links
Encapsulated PCB or Flying Lead - 40/3014 - Avel Lindberg, Inc.
New Milford, CT, USA
Encapsulated PCB or Flying Lead
40/3014
Encapsulated PCB or Flying Lead 40/3014
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V
  • Horizontal Fixing Option
  • Vertical Fixing Option
  • Toroidal Construction
  • Thermally Protected Primary
  • Fully Encapsulated to UL 94VO
  • Dual Secondaries
  • Low Magnetic Field
  • Low Surface Temperature
  • Low Induced Noise (Audible)
  • Double Insulated Flexible PVC leads
  • Available PCB or Flying Lead, Primary 115V+115V, US Threads
  • Available PCB or Flying Lead, Primary 120V+120V, Metric Threads
  • Custom Designs Available By Request
  • Primary: 115V/230V/240V (single)
  • Frequency: 50/60Hz (47 to 400Hz operating)
  • Flash Tested: 4kVrms
  • Insulation category: Class A 115 C max.
  • Leads: PVC double insulated 150mm/6" long, 5mm/. 2"
  • Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506
  • Primary Prefix: G = 230V, U = 115V

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Transformers
Product Number 40/3014
Product Name Encapsulated PCB or Flying Lead
Transformer Type Encapsulated Transformers; Power Transformer
Mounting PCB/SMD
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

10000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-41600 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 208 to 240 volts
View Details
4 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A3-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 100 VA
View Details
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details