Avel Lindberg, Inc. Encapsulated PCB or Flying Lead 40/3015

Description
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V
Description
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V

Suppliers

Company
Product
Description
Supplier Links
Encapsulated PCB or Flying Lead - 40/3015 - Avel Lindberg, Inc.
New Milford, CT, USA
Encapsulated PCB or Flying Lead
40/3015
Encapsulated PCB or Flying Lead 40/3015
Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary 115V+115V, US Threads Available PCB or Flying Lead, Primary 120V+120V, Metric Threads Custom Designs Available By Request Primary: 115V/230V/240V (single) Frequency: 50/60Hz (47 to 400Hz operating) Flash Tested: 4kVrms Insulation category: Class A 115 C max. Leads: PVC double insulated 150mm/6" long, 5mm/. 2" Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506 Primary Prefix: G = 230V, U = 115V
  • Horizontal Fixing Option
  • Vertical Fixing Option
  • Toroidal Construction
  • Thermally Protected Primary
  • Fully Encapsulated to UL 94VO
  • Dual Secondaries
  • Low Magnetic Field
  • Low Surface Temperature
  • Low Induced Noise (Audible)
  • Double Insulated Flexible PVC leads
  • Available PCB or Flying Lead, Primary 115V+115V, US Threads
  • Available PCB or Flying Lead, Primary 120V+120V, Metric Threads
  • Custom Designs Available By Request
  • Primary: 115V/230V/240V (single)
  • Frequency: 50/60Hz (47 to 400Hz operating)
  • Flash Tested: 4kVrms
  • Insulation category: Class A 115 C max.
  • Leads: PVC double insulated 150mm/6" long, 5mm/. 2"
  • Conforms to: EN60/742, BS 3535, IEC 742, VDE 0551, and UL 506
  • Primary Prefix: G = 230V, U = 115V

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Transformers
Product Number 40/3015
Product Name Encapsulated PCB or Flying Lead
Transformer Type Encapsulated Transformers; Power Transformer
Mounting PCB/SMD
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A11-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-159XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 162E28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 2.4 VA
View Details
3 suppliers