Avel Lindberg, Inc. D4000 Standard Range Transformer D4059

Description
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065
Description
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065

Suppliers

Company
Product
Description
Supplier Links
New Milford, CT, USA
D4000 Standard Range Transformer
D4059
D4000 Standard Range Transformer D4059
AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full load. Flash tested: at 4kV RMS Finish: Polyester tape wrap Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated Clearance: allow 4mm/.2 in. over fixing kit Certifications: UL506, CSA 22.2, CE EN60 065

AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics.

  • Primaries: 120V 120V
  • Frequency 50/60 Hz
  • Operating Range: 47 to 400 Hz
  • Secondary voltage tolerance: Within 3% at normal input and full load.
  • Flash tested: at 4kV RMS
  • Finish: Polyester tape wrap
  • Mounting included: Metal Dish, 2 foam pads, bolt, washer & nut
  • Lead lengths: 150 mm /6 inches 5mm/.2 in PVC insulated
  • Clearance: allow 4mm/.2 in. over fixing kit
  • Certifications: UL506, CSA 22.2, CE EN60 065
Supplier's Site

Technical Specifications

  Avel Lindberg, Inc.
Product Category Power Transformers
Product Number D4059
Product Name D4000 Standard Range Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182Q240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
3 suppliers
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details