External, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | CLR-318 |
| Product Name | Spiral Retaining Rings |
| Ring Type | External |
| Ring Style | Wire Formed Snap Rings; Spring Steel |
| Ring Load | 15544 lbs (7049 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316 |
| Finish | Coating or Plating |