Snap Ring, Internal, Metric Round Wire. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | CRH-75 |
| Product Name | Constant Section Retaining Rings, Snap Rings |
| Ring Type | Internal |
| Ring Style | Wire Formed Snap Rings |
| Design Units | Metric |
| Material | Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel AISI 302, Stainless Steel AISI 316 |
| Finish | Coating or Plating |