Radially Assembled, External Crescent, Metric Ideal for low clearance applications where radial installation is preferred.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | DC-20 |
| Product Name | Radially Assembled Retaining Rings |
| Ring Type | External |
| Ring Style | Radially Assembled |
| Design Units | Metric |
| Ring Load | 1057 lbs (479 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze |