RYCO Hydraulics, Inc. Datasheets for Hydraulic Hose
Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more
| Product Name | Notes |
|---|---|
| IMPORTANT INFORMATION RYCO M2G Series LPG Hose has Australian Gas Association approval (AGA approval No. 4247) only when used with RYCO T4000 Series One-Piece Non-Skive Crimp Couplings, or RYCO M000... | |
| Connections between Test Points and pressure measuring gauges and transducers; or between Test Points and control, charging or pilot lines. | |
| Technical Specifications: Recommended For Air, water, petroleum oils, kerosene and fuel oils. Construction TUBE: Black, oil resistant synthetic rubber. RMA (USA) Class A High Oil Resistance. REINFORCEMENT: One textile braid. | |
| Technical Specifications: Recommended For Extra high pressure hydraulic oil lines in applications where the hose cover is subjected to abrasion. Compact dimensions and small bend radius are advantages in installations... | |
| Technical Specifications: Recommended For Extra high pressure hydraulic oil lines in applications. Compact dimensions and small bend radius are advantages in installations where space is limited. Construction TUBE: Black, oil... | |
| Technical Specifications: Recommended For High pressure hydraulic oil lines and Jumbo drill rig drifter (rock drill) units. The ultra flexible and tough construction improves service life in applications where the... | |
| Technical Specifications: Recommended For High pressure hydraulic oil lines. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil resistant synthetic rubber. | |
| Technical Specifications: Recommended For High pressure hydraulic oil lines. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two braids of high tensile steel wire. COVER: Black, oil resistant synthetic rubber. | |
| Technical Specifications: Recommended For High pressure hydraulic oil lines. Ideal for high pressure use that requires a compact outside diameter and smaller bend radius than some other two wire braid... | |
| Technical Specifications: Recommended For High pressure hydraulic oil lines. Ideal for high pressure use that requires a more compact outside diameter than some other one wire braid hoses. Construction TUBE:... | |
| Technical Specifications: Recommended For High pressure hydraulic oil lines; pilot lines; greasing and lubrication lines; and some pneumatic and water lines. Suitable for use with mineral, vegetable and most ester... | |
| Technical Specifications: Recommended For High pressure hydraulic oil pilot lines. Compact dimensions and very small bend radius are advantages in installations where space is limited. Construction TUBE: Black, oil resistant... | |
| Technical Specifications: Recommended For Hot Water Pressure Washer Machines. DO NOT USE with Steam. Construction TUBE: Black, heat resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER:... | |
| Technical Specifications: Recommended For Hot Water Pressure Washer Machines. DO NOT USE with Steam. Construction TUBE: Black, heat resistant synthetic rubber. REINFORCEMENT: Two braid of high tensile steel wire. COVER:... | |
| Technical Specifications: Recommended For Hydraulic Jack applications requiring a light weight, small outside diameter hose. The very high abrasion resistant properties of the DIEHARD cover extend the life of the... | |
| Technical Specifications: Recommended For Hydraulic oil lines where electrical non-conductivity is required (for use in applications where there is potential for contact with high voltage sources). Suitable for use with... | |
| Technical Specifications: Recommended For Hydraulic oil lines, transmission oil cooler lines, glycol antifreeze solutions, water, diesel fuels and air. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One textile braid. | |
| Technical Specifications: Recommended For Medium pressure hose suitable for petroleum or synthetic based hydraulic fluids in forklift systems. Optimum bonding characteristics and special cover also make it the ideal hose... | |
| Technical Specifications: Recommended For Multi-purpose hose for use on fuel lines, PCV and EEC systems, and for fuel return hose connections on diesel fuel injection systems. For use with leaded... | |
| Technical Specifications: Recommended For Petroleum base hydraulic oils, glycol antifreeze solutions, water, diesel fuels, and air. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One textile braid. COVER: DIEHARD™ Black,... | |
| Technical Specifications: Recommended For RYCO TP7T SPIDERLINE TWIN Hose consists of two TP7 Series Hoses of the same size, permanently joined together in a flat compact form that can be... | |
| Technical Specifications: Recommended For RYCO TP7TN ISOLATOR TWIN Hose consists of two TP7N Series Hoses of the same size, permanently joined together in a flat compact form that can be... | |
| Technical Specifications: Recommended For RYCO TP8T SPIDERLINE TWIN Hose consists of two TP8 Series Hoses of the same size, permanently joined together in a flat compact form that can be... | |
| Technical Specifications: Recommended For RYCO TP8TN ISOLATOR TWIN Hose consists of two TP8N Series Hoses of the same size, permanently joined together in a flat compact form that can be... | |
| Technical Specifications: Recommended For Ultra flexiblility and small bend radius provides easy installation in compact environments. Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi... | |
| Technical Specifications: Recommended For Water and air spray suited for dust control in all industrial and mining applications. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high... | |
| Type Approvals: Technical Specifications: Recommended For Extra high pressure hydraulic oil lines. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four alternating layers of spiralled high tensile steel wire. COVER:... | |
| Type Approvals: Technical Specifications: Recommended For Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi in all sizes. Small bend radius and compact dimensions are... | |
| Type Approvals: Technical Specifications: Recommended For Extremely high pressure hydraulic oil lines. Constant pressure (Isobaric) 420 bar / 6100 psi in all sizes. Small bend radius is an advantage in... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil applications where pressure or temperature requirements exceed the performance requirements of SAE 100R1AT and DIN 20022-1SN. May be used with... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil applications where pressure or temperature requirements exceed the performance requirements of SAE 100R2AT, DIN 20022-2SN and EN 853 Type 2SN. | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines in applications where low temperature environmental conditions exist. Construction TUBE: Black, specially formulated oil resistant synthetic rubber. REINFORCEMENT: One... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines in applications where low temperature environmental conditions exist. Construction TUBE: Black, specially formulated oil resistant synthetic rubber. REINFORCEMENT: Two... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines in applications where the outside cover of the hose is subjected to abrasion that may cause premature failure of... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines in applications where the outside cover of the hose is subjected to sliding abrasion that may cause premature failure... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 215 bar / 3100 psi in all sizes. Small bend radius and compact dimensions are advantages... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 215 bar / 3100 psi in all sizes. Small bend radius is an advantage in installations. | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 250 bar / 3625 psi in all sizes. Small bend radius and compact dimensions are advantages... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 280 bar / 4100 psi in all sizes. Small bend radius and compact dimensions are advantages... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 280 bar / 4100 psi in all sizes. Small bend radius is an advantage in installations. | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Fluids at extremes of pressure and temperature. RYCO RTH1 Series Hose Lining is chemically pure, inert and contains no... | |
| Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: SLIDER Black, oil... | |
| Type Approvals: Technical Specifications: Recommended For Hydraulic oil or air lines. Drill rigs – high pressure, large bore air hose. Construction TUBE: Black, oil resistant synthetic rubber specifically compounded for... | |
| Type Approvals: Technical Specifications: Recommended For Medium pressure hydraulic oil lines, antifreeze solutions, water. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two textile braids. COVER: Black, oil resistant and... | |
| Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO RQP5 hose make it suitable for... | |
| Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO T5 hose make it suitable for... | |
| Type Approvals: Technical Specifications: Recommended For Petroleum and water base hydraulic fluids in suction lines or in low pressure return lines. Extreme Flexibility is an advantage in installations where space... | |
| Type Approvals: Technical Specifications: Recommended For Petroleum and water base hydraulic fluids in suction lines or in low pressure return lines. Small bend radius is an advantage in installations where... | |
| Type Approvals: Technical Specifications: Recommended For Transportation, marine fuel and engine hose applications. Low pressure hydraulic oil return lines, general purpose water, glycol antifreeze solutions, biodiesel, diesel fuel, ethanol, gasoline/... | |
| Type Approvals: Technical Specifications: Recommended For Use in Fire Suppression Systems of off-road vehicles, mining equipment, stationary engines, etc. The hose is coloured red, for easy identification as part of... | |
| Type Approvals: Technical Specifications: Recommended For Very high pressure hydraulic oil lines in application where low temprature enviromental conditions exist. Constant pressure (Isobaric) 350 bar / 5100 psi in all... | |
| Type Approvals: Technical Specifications: Recommended For Very high pressure hydraulic oil lines, in applications where the outside cover of the hose is subject to abrasion that may cause premature failure... | |
| Type Approvals: Technical Specifications: Recommended For Very high pressure hydraulic oil lines, in applications where the outside cover of the hose is subject to sliding abrasion that may cause premature... | |
| Type Approvals: Technical Specifications: Recommended For Very high pressure hydraulic oil lines. Constant pressure (Isobaric) 350 bar / 5100 psi in all sizes. Small bend radius and compact dimensions are... | |
| Type Approvals: Technical Specifications: Recommended For Very high pressure hydraulic oil lines. Constant pressure (Isobaric) 350 bar / 5100 psi in all sizes. Small bend radius is an advantage in... |