RYCO Hydraulics, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| RL20 and RL20SH Ball Valves are used to open or close flow, manually operated and allows bidirectional flow. RL20, and RL20SH-0404 to -0808 have two mounting holes in body, to... | |
| RYCO RCV BSPP Check Valves permit free flow of fluid in one direction and prevent flow in the reverse direction. The steel poppet valve with metal-to-metal seat is available in... |