RYCO Hydraulics, Inc. SRF DEFIANT – Compact, Suction & Return Hose

Description
Type Approvals: Technical Specifications: Recommended For Petroleum and water base hydraulic fluids in suction lines or in low pressure return lines. Small bend radius is an advantage in installations where space is minimal. (Tighter Bend Radius than SAE 100R4) Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Textile reinforcement with spiral wire to prevent collapsing. COVER: Black, oil resistant and abrasion resistant synthetic rubber. Performance COUPLINGS: Working pressure shown is for hose performance capabilities. Performance of a hose assembly depends on couplings used. 1. For Suction Applications, and Low Pressure Delivery (up to 25% of Maximum Working Pressure). 33000 SERIES COUPLINGS WITH RSC CLAMP 33000 Series (sizes -12 to -32) pages 334 to 338 3300 Series Couplings require a suitable clamp around the outside of the hose. Refer to RYCO RSC Clamps shown below. Assembly instructions pages 481 2. For Suction Applications, and High Pressure Delivery (up to 100% of Maximum Working Pressure). TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).
Description
Type Approvals: Technical Specifications: Recommended For Petroleum and water base hydraulic fluids in suction lines or in low pressure return lines. Small bend radius is an advantage in installations where space is minimal. (Tighter Bend Radius than SAE 100R4) Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Textile reinforcement with spiral wire to prevent collapsing. COVER: Black, oil resistant and abrasion resistant synthetic rubber. Performance COUPLINGS: Working pressure shown is for hose performance capabilities. Performance of a hose assembly depends on couplings used. 1. For Suction Applications, and Low Pressure Delivery (up to 25% of Maximum Working Pressure). 33000 SERIES COUPLINGS WITH RSC CLAMP 33000 Series (sizes -12 to -32) pages 334 to 338 3300 Series Couplings require a suitable clamp around the outside of the hose. Refer to RYCO RSC Clamps shown below. Assembly instructions pages 481 2. For Suction Applications, and High Pressure Delivery (up to 100% of Maximum Working Pressure). TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Suppliers

Company
Product
Description
Supplier Links
SRF DEFIANT – Compact, Suction & Return Hose -  - RYCO Hydraulics, Inc.
Houston, TX, United States
SRF DEFIANT – Compact, Suction & Return Hose
SRF DEFIANT – Compact, Suction & Return Hose
Type Approvals: Technical Specifications: Recommended For Petroleum and water base hydraulic fluids in suction lines or in low pressure return lines. Small bend radius is an advantage in installations where space is minimal. (Tighter Bend Radius than SAE 100R4) Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Textile reinforcement with spiral wire to prevent collapsing. COVER: Black, oil resistant and abrasion resistant synthetic rubber. Performance COUPLINGS: Working pressure shown is for hose performance capabilities. Performance of a hose assembly depends on couplings used. 1. For Suction Applications, and Low Pressure Delivery (up to 25% of Maximum Working Pressure). 33000 SERIES COUPLINGS WITH RSC CLAMP 33000 Series (sizes -12 to -32) pages 334 to 338 3300 Series Couplings require a suitable clamp around the outside of the hose. Refer to RYCO RSC Clamps shown below. Assembly instructions pages 481 2. For Suction Applications, and High Pressure Delivery (up to 100% of Maximum Working Pressure). TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Type Approvals:

Technical Specifications:

Recommended For
Petroleum and water base hydraulic fluids in suction lines or in low pressure return lines. Small bend radius is an advantage in installations where space is minimal. (Tighter Bend Radius than SAE 100R4)
Construction
TUBE: Black, oil resistant synthetic rubber.

REINFORCEMENT: Textile reinforcement with spiral wire to prevent collapsing.

COVER: Black, oil resistant and abrasion resistant synthetic rubber.


Performance
COUPLINGS: Working pressure shown is for hose performance capabilities. Performance of a hose assembly depends on couplings used.
1. For Suction Applications, and Low Pressure Delivery (up to 25% of Maximum Working Pressure).
33000 SERIES COUPLINGS WITH RSC CLAMP 33000
Series (sizes -12 to -32) pages 334 to 338 3300 Series Couplings require a suitable clamp around the outside of the hose. Refer to RYCO RSC Clamps shown below. Assembly instructions pages 481
2. For Suction Applications, and High Pressure Delivery (up to 100% of Maximum Working Pressure).

TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58.

WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Industrial Hose
Product Name SRF DEFIANT – Compact, Suction & Return Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61227 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Inflation Output Blue 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details