RYCO Hydraulics, Inc. Datasheets for Hydraulic Filters
Hydraulic filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils.
Hydraulic Filters: Learn more
| Product Name | Notes |
|---|---|
| Inline Filters feature all aluminium cast construction. This one-piece casting for main body housing allows higher pressures than spin-on filters. RHF and RCF are heavy duty filters for mobile and... | |
| RYCO RTI and RFI Tank Top Filters are designed for return line installation on the top of hydraulic oil reservoirs on earth moving, construction, agricultural and industrial equipment. Tank Top... | |
| Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4” and 1.1/4”)... | |
| Suction Strainers and Diffusers are used inside hydraulic tanks and both minimise turbulence and foaming of the oil and help to reduce reservoir noise. Suction strainer used to protect the... | |
| Tank Breathers and Fillers filter air entering hydraulic tank. They are designed for installation on the oil reservoir, to filter contaminants from the air as it leaves and enters the... |