RYCO Hydraulics, Inc. Datasheets for Hose Crimpers

Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes automated, benchtop, work cell, or freestanding machines that are engineered for precision and high-volume runs.
Hose Crimpers: Learn more

Product Name Notes
Assembling for Field Repair Benchtop Crimp Machine Key Features: High crimping force of 420 tonnes Robust design for transport and operation in harsh environments Protected cylinders for trouble-free operation in...
Full Service Workshop Benchtop Very High Crimp Force Key Features: Crimp force of up to 300 tonnes for hoses up to 4” Easy to use and robust Automatic maintenance alerts...
Full Service Workshop Benchtop Very High Crimp Force Key Features: Crimp force of up to 350 tonnes for hoses up to 3” Easy to use and robust Automatic maintenance alerts...
Maintenance Workshop Vertical Benchtop Key Features: Ergonomically positioned adjustable head Axis of the head situated perpendicular to the operator Compact Optional quick change tool for dies Range of standard dies...
Professional Workshop Benchtop Key Features: Crimp force of up to 240 tonnes for hoses up to 2” Easy to use and robust Radial die movement High crimping force Extensive range...