RYCO Hydraulics, Inc. H4000D ISOBARIC – Four-Six Wire Spiral 4100 psi Hose DIEHARD™ Cover

Description
Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 280 bar / 4100 psi in all sizes. Small bend radius is an advantage in installations. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four (-06 to -24 size) and six (-32 size) alternating layers of spiralled high tensile steel wire. COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for easy and permanent identification. No skiving required with T7000 Series Crimp Couplings. Performance Meets or Exceeds the Performance Requirements of: EN 856 Type R12, EN 856 Type 4SP (size DN25, -16), ISO 18752-DC, SAE 100R12. FEATURES: Tested to 1 million impulse cycles at up to 1/2 SAE 100R12 Minimum Bend Radius. Constant pressure 280 bar / 4100 psi in all sizes for easy system design and hose selection. Small bend radius is an advantage in installations. FRAS – FLAME RESISTANCE AND ANTI-STATIC: DIEHARD™ complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration. TEMPERATURE RANGE: -40°C to +121°C, (-40°F to +250°F.) For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Suppliers

Company
Product
Description
Supplier Links
H4000D ISOBARIC – Four-Six Wire Spiral 4100 psi Hose DIEHARD™ Cover -  - RYCO Hydraulics, Inc.
Houston, TX, United States
H4000D ISOBARIC – Four-Six Wire Spiral 4100 psi Hose DIEHARD™ Cover
H4000D ISOBARIC – Four-Six Wire Spiral 4100 psi Hose DIEHARD™ Cover
Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 280 bar / 4100 psi in all sizes. Small bend radius is an advantage in installations. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four (-06 to -24 size) and six (-32 size) alternating layers of spiralled high tensile steel wire. COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for easy and permanent identification. No skiving required with T7000 Series Crimp Couplings. Performance Meets or Exceeds the Performance Requirements of: EN 856 Type R12, EN 856 Type 4SP (size DN25, -16), ISO 18752-DC, SAE 100R12. FEATURES: Tested to 1 million impulse cycles at up to 1/2 SAE 100R12 Minimum Bend Radius. Constant pressure 280 bar / 4100 psi in all sizes for easy system design and hose selection. Small bend radius is an advantage in installations. FRAS – FLAME RESISTANCE AND ANTI-STATIC: DIEHARD™ complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration. TEMPERATURE RANGE: -40°C to +121°C, (-40°F to +250°F.) For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Type Approvals:

Technical Specifications:

Recommended For
High pressure hydraulic oil lines. Constant pressure (Isobaric) 280 bar / 4100 psi in all sizes. Small bend radius is an advantage in installations.
Construction
TUBE: Black, oil resistant synthetic rubber.

REINFORCEMENT: Four (-06 to -24 size) and six (-32 size) alternating layers of spiralled high tensile steel wire.

COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for easy and permanent identification. No skiving required with T7000 Series Crimp Couplings.


Performance
Meets or Exceeds the Performance Requirements of:
EN 856 Type R12, EN 856 Type 4SP (size DN25, -16), ISO 18752-DC, SAE 100R12.

FEATURES: Tested to 1 million impulse cycles at up to 1/2 SAE 100R12 Minimum Bend Radius. Constant pressure 280 bar / 4100 psi in all sizes for easy system design and hose selection. Small bend radius is an advantage in installations.

FRAS – FLAME RESISTANCE AND ANTI-STATIC: DIEHARD™ complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration.

TEMPERATURE RANGE: -40°C to +121°C, (-40°F to +250°F.) For water, emulsions etc. see page 58.

WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).

Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Industrial Hose
Product Name H4000D ISOBARIC – Four-Six Wire Spiral 4100 psi Hose DIEHARD™ Cover
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61205 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
Length 72 in
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1020026 - NewAge Industries
Specs
Product Form Hose
I.D. 2.000 inch (50.8 mm)
O.D. 2.500 inch (63.5 mm)
View Details
 - 486485 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.630 inch (16 mm)
Material Elastomers
Color Black
View Details