RYCO Hydraulics, Inc. CS1000 COALSPRAY – One Wire Braid 1000 psi Hose

Description
Technical Specifications: Recommended For Water and air spray suited for dust control in all industrial and mining applications. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil resistant and abrasion resistant synthetic rubber. No skiving required with T2000 Series Crimp Couplings. Performance FRAS – FLAME RESISTANCE AND ANTI-STATIC: Complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration. TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 sWafety factor (maximum working pressure to minimum burst pressure).
Description
Technical Specifications: Recommended For Water and air spray suited for dust control in all industrial and mining applications. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil resistant and abrasion resistant synthetic rubber. No skiving required with T2000 Series Crimp Couplings. Performance FRAS – FLAME RESISTANCE AND ANTI-STATIC: Complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration. TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 sWafety factor (maximum working pressure to minimum burst pressure).

Suppliers

Company
Product
Description
Supplier Links
CS1000 COALSPRAY – One Wire Braid 1000 psi Hose -  - RYCO Hydraulics, Inc.
Houston, TX, United States
CS1000 COALSPRAY – One Wire Braid 1000 psi Hose
CS1000 COALSPRAY – One Wire Braid 1000 psi Hose
Technical Specifications: Recommended For Water and air spray suited for dust control in all industrial and mining applications. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil resistant and abrasion resistant synthetic rubber. No skiving required with T2000 Series Crimp Couplings. Performance FRAS – FLAME RESISTANCE AND ANTI-STATIC: Complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration. TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 sWafety factor (maximum working pressure to minimum burst pressure).

Technical Specifications:

Recommended For
Water and air spray suited for dust control in all industrial and mining applications.
Construction
TUBE: Black, oil resistant synthetic rubber.

REINFORCEMENT: One braid of high tensile steel wire.

COVER: Black, oil resistant and abrasion resistant synthetic rubber. No skiving required with T2000 Series Crimp Couplings.


Performance
FRAS – FLAME RESISTANCE AND ANTI-STATIC: Complies with Flame Resistant and Electrical Resistance (Anti-Static) requirements of Australian Standard AS 2660 and Methods of Test AS 1180.10B and 13A. Meets Flame Resistant Designation “U.S. MSHA” of the US Department of Labor, Mine Safety and Health Administration.

TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58.

WORKING PRESSURE: Maximum working pressures are based on 4:1 sWafety factor (maximum working pressure to minimum burst pressure).

Supplier's Site

Technical Specifications

  RYCO Hydraulics, Inc.
Product Category Industrial Hose
Product Name CS1000 COALSPRAY – One Wire Braid 1000 psi Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910565 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.800 inch (20.32 mm)
View Details
Hose, 18
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
O.D. 1.250 inch (31.75 mm)
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hydraulic Hose Assemblies - 1102206 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details