HCF-5-9023 -- FREQUENCY CONVERTERS, DISCRIMINATORS, T/R MODULES
Crane Aerospace & Electronics
Frequency Converters, Discriminators, T/R Modules
HCF-5-9023
Description
Package Type | Connectorized
Frequency Min (MHz) | 750
Frequency Max (MHz) | 1,250
Environmental Screening | Catalogue, Mil-screened
-
Crane Aerospace & Electronics
Request a Quote
Email Supplier
Datasheet
Description
Package Type | Connectorized
Frequency Min (MHz) | 750
Frequency Max (MHz) | 1,250
Environmental Screening | Catalogue, Mil-screened
Request a Quote
Email Supplier
Datasheet
Suppliers
Frequency Converters, Discriminators, T/R Modules
HCF-5-9023
Package Type | Connectorized
Frequency Min (MHz) | 750
Frequency Max (MHz) | 1,250
Environmental Screening | Catalogue, Mil-screened
- Package Type | Connectorized
- Frequency Min (MHz) | 750
- Frequency Max (MHz) | 1,250
- Environmental Screening | Catalogue, Mil-screened
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Frequency Converters |
|
Product Number
|
HCF-5-9023 |
|
Product Name
|
Frequency Converters, Discriminators, T/R Modules |
|
Input Frequency
|
750 to 1250 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Input Frequency
14500 to 15500 MHz
View Details
Crane Aerospace & Electronics
Input Frequency
14500 to 15500 MHz
View Details
Crane Aerospace & Electronics
Input Frequency
135 to 185 MHz
View Details
Crane Aerospace & Electronics
Input Frequency
1000 to 8000 MHz
View Details