Custom MMIC 4-Bit Digital Phase Shifter MMIC CMD176P4

Description
The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit positive logic of 0 or +3 V and features an insertion loss of 8 dB and a phase error of ± 5 degrees. The CMD176P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit positive logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit positive logic of 0 or +3 V and features an insertion loss of 8 dB and a phase error of ± 5 degrees. The CMD176P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit positive logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Bit Digital Phase Shifter MMIC - CMD176P4 - Custom MMIC
Chelmsford, MA, USA
4-Bit Digital Phase Shifter MMIC
CMD176P4
4-Bit Digital Phase Shifter MMIC CMD176P4
The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit positive logic of 0 or +3 V and features an insertion loss of 8 dB and a phase error of ± 5 degrees. The CMD176P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit positive logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 22.5 degrees. The RF / Microwave device is controlled with single bit positive logic of 0 or +3 V and features an insertion loss of 8 dB and a phase error of ± 5 degrees. The CMD176P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • 360° phase shift, LSB = 22.5°
  • Low insertion loss
  • Low phase error
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive gain slope
  • Single bit positive logic

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Phase Shifters
Product Number CMD176P4
Product Name 4-Bit Digital Phase Shifter MMIC
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM90240725 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2400 to 7250 MHz
Phase Shift Range 90-deg; 180-deg
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Manual Phase Shifters - NMPS900 - kTB Solutions
Specs
Frequency Range 0.0 to 1000 MHz
Insertion Loss 2.5 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details