Custom MMIC 5-Bit Digital Phase Shifter MMIC CMD174

Description
The CMD174 die is a GaAs MMIC 5-bit phase shifter. The CMD174 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low phase error Low insertion loss 360° phase shift, LSB = 11.25° Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD174 die is a GaAs MMIC 5-bit phase shifter. The CMD174 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low phase error Low insertion loss 360° phase shift, LSB = 11.25° Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Bit Digital Phase Shifter MMIC - CMD174 - Custom MMIC
Chelmsford, MA, USA
5-Bit Digital Phase Shifter MMIC
CMD174
5-Bit Digital Phase Shifter MMIC CMD174
The CMD174 die is a GaAs MMIC 5-bit phase shifter. The CMD174 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features Low phase error Low insertion loss 360° phase shift, LSB = 11.25° Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD174 die is a GaAs MMIC 5-bit phase shifter. The CMD174 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • Low phase error
  • Low insertion loss
  • 360° phase shift, LSB = 11.25°
  • Single bit negative logic

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Phase Shifters
Product Number CMD174
Product Name 5-Bit Digital Phase Shifter MMIC
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
Butler Matrix - KBM9014265 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 1400 to 26500 MHz
Phase Shift Range 90-deg; 180-deg
View Details