Custom MMIC 5-Bit Digital Phase Shifter MMIC CMD174P4

Description
The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174P4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174P4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Bit Digital Phase Shifter MMIC - CMD174P4 - Custom MMIC
Chelmsford, MA, USA
5-Bit Digital Phase Shifter MMIC
CMD174P4
5-Bit Digital Phase Shifter MMIC CMD174P4
The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174P4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174P4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • 360° phase shift, LSB = 22.5°
  • Low insertion loss
  • Low phase error
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive gain slope
  • Single bit negative logic

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Phase Shifters
Product Number CMD174P4
Product Name 5-Bit Digital Phase Shifter MMIC
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details
Butler Matrix - KBM9240300 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 24000 to 30000 MHz
Phase Shift Range 90-deg; 180-deg
View Details