Custom MMIC 5-Bit Digital Phase Shifter MMIC CMD175P4

Description
The CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. This RF / Microwave device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7 dB and a phase error of ± 5 degrees. The CMD175P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. This RF / Microwave device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7 dB and a phase error of ± 5 degrees. The CMD175P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Bit Digital Phase Shifter MMIC - CMD175P4 - Custom MMIC
Chelmsford, MA, USA
5-Bit Digital Phase Shifter MMIC
CMD175P4
5-Bit Digital Phase Shifter MMIC CMD175P4
The CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. This RF / Microwave device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7 dB and a phase error of ± 5 degrees. The CMD175P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low insertion loss Low phase error Pb-free RoHS compliant 4x4 QFN package Positive gain slope Single bit negative logic ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. This RF / Microwave device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7 dB and a phase error of ± 5 degrees. The CMD175P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • 360° phase shift, LSB = 22.5°
  • Low insertion loss
  • Low phase error
  • Pb-free RoHS compliant 4x4 QFN package
  • Positive gain slope
  • Single bit negative logic

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Phase Shifters
Product Number CMD175P4
Product Name 5-Bit Digital Phase Shifter MMIC
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9010180 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 1000 to 18000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
PHASE SHFT SURF MT - SCPHS-180+ - Mini-Circuits
Specs
Frequency Range 90 to 180 MHz
Phase Shift Range 360-deg
Insertion Loss 2.2 dB
View Details
Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details