Custom MMIC 5-18 GHz ( X, Ku Band) Analog Phase Shifter CMD297

Description
The CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12 GHz. The CMD297 has consistent insertion loss versus phase shift and the phase shift is monotonic with respect to control voltage. The phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD297 offers full passivation for increased reliability and moisture protection.
Datasheet
Description
The CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12 GHz. The CMD297 has consistent insertion loss versus phase shift and the phase shift is monotonic with respect to control voltage. The phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD297 offers full passivation for increased reliability and moisture protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Custom MMIC
Chelmsford, MA, USA
5-18 GHz ( X, Ku Band) Analog Phase Shifter
CMD297
5-18 GHz ( X, Ku Band) Analog Phase Shifter CMD297
The CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12 GHz. The CMD297 has consistent insertion loss versus phase shift and the phase shift is monotonic with respect to control voltage. The phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD297 offers full passivation for increased reliability and moisture protection.

The CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12 GHz. The CMD297 has consistent insertion loss versus phase shift and the phase shift is monotonic with respect to control voltage. The phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD297 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Phase Shifters
Product Number CMD297
Product Name 5-18 GHz ( X, Ku Band) Analog Phase Shifter
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
Butler Matrix - KBM9300400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 30000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details