The J14008XP0 is a precision thin section bearing from Pacific International Bearing, Inc., designed for applications requiring a compact and lightweight solution. It features a bore diameter of 140 mm, an outer diameter of 156 mm, and a width of 8 mm. This bearing is categorized as a Four Point Contact Type-X, which allows for the accommodation of axial and radial loads in a single bearing. The dimensions and design make it suitable for various engineering applications where space constraints are a consideration.
Four Point Contact Type-X
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Thin-section Bearings |
| Product Number | J14008XP0 |
| Product Name | Thin Section |
| Type | Four Point Contact |