KAYDON Bearings 20mm Series K34020AR0

Description
REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the goal.
Description
REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the goal.
Datasheet
Datasheet Summary
Powered by GS/AI

The K34020AR0 is a thin section angular contact bearing from Pacific International Bearing, Inc., specifically part of the KAYDON Reali-Slim Metric Series. It features a bore diameter of 340 mm, an outer diameter of 380 mm, and a width of 20 mm. The bearing is designed with an open closure, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a compact design with reduced weight while maintaining high performance. Its dimensions and angular contact design make it ideal for precision applications where space is limited.

Datasheet Summary
Powered by GS/AI

The K34020AR0 is a thin section angular contact bearing from Pacific International Bearing, Inc., specifically part of the KAYDON Reali-Slim Metric Series. It features a bore diameter of 340 mm, an outer diameter of 380 mm, and a width of 20 mm. The bearing is designed with an open closure, allowing for easy lubrication and maintenance. This product is suitable for applications requiring a compact design with reduced weight while maintaining high performance. Its dimensions and angular contact design make it ideal for precision applications where space is limited.

Suppliers

Company
Product
Description
Supplier Links
20mm Series - K34020AR0 - KAYDON Bearings
Muskegon, MI, United States
20mm Series
K34020AR0
20mm Series K34020AR0
REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the goal.

REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the goal.

Supplier's Site
Thin Section - K34020AR0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
K34020AR0
Thin Section K34020AR0
Angular Contact Type A

Angular Contact Type A

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Angular Contact Bearings
Product Number K34020AR0 K34020AR0
Product Name 20mm Series Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Rolling Element Steel; Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Features Thin-section
Type One Directional Thrust Angular Thin-section
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details