KAYDON Bearings 8mm Series K12008XP0

Description
REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the goal.
Description
REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the goal.
Datasheet
Datasheet Summary
Powered by GS/AI

The K12008XP0 is a precision thin section bearing from Pacific International Bearing, Inc., designed for applications requiring a compact and lightweight solution. It features a bore diameter of 120 mm, an outer diameter of 136 mm, and a width of 8 mm. This bearing is classified as a Four Point Contact Type-X, which allows it to accommodate axial and radial loads simultaneously. The dimensions of the bearing are L1 at 125.9 mm and L2 at 130.1 mm, making it suitable for various engineering applications where space constraints are a consideration.

Datasheet Summary
Powered by GS/AI

The K12008XP0 is a precision thin section bearing from Pacific International Bearing, Inc., designed for applications requiring a compact and lightweight solution. It features a bore diameter of 120 mm, an outer diameter of 136 mm, and a width of 8 mm. This bearing is classified as a Four Point Contact Type-X, which allows it to accommodate axial and radial loads simultaneously. The dimensions of the bearing are L1 at 125.9 mm and L2 at 130.1 mm, making it suitable for various engineering applications where space constraints are a consideration.

Suppliers

Company
Product
Description
Supplier Links
8mm Series - K12008XP0 - KAYDON Bearings
Muskegon, MI, United States
8mm Series
K12008XP0
8mm Series K12008XP0
REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the goal.

REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the goal.

Supplier's Site
Thin Section - K12008XP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
K12008XP0
Thin Section K12008XP0
Four Point Contact Type-X

Four Point Contact Type-X

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Thin-section Bearings
Product Number K12008XP0 K12008XP0
Product Name 8mm Series Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Rolling Element Steel; Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Features Thin-section
Type Four Point Contact Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details