Pacific International Bearing, Inc. Datasheets for Thin-section Bearings
Thin-section bearings have small cross-sections with respect to their diameter.
Thin-section Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1.5000in X 1.8750in X .1875in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 3/32"" Balls | |
| 1.5000in X 1.8750in X .1875in / Thin Section Bearings / Angular Contact Type A / Open Reali-slim / 3/32" Balls | |
| 1.7500in X 2.1250in X .1875in / Thin Section Bearings / Angular Contact Type A / Open Reali-slim / 3/32" Balls | |
| 11in X 12in X .5000in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 1/4"" Balls | |
| 16in X 16.7500in X .3750in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 3/16"" Balls | |
| 16in X 18in X 1in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 1/2"" Balls | |
| 1in X 1.3750in X .1875in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 3/32"" Balls | |
| 2.5000in X 3.1250in X .3125in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 5/32"" Balls | |
| 4.2498in X 4.7503in X .2500in / Thin Section Bearings / Four Point Contact Type-x / Endurakote Anti-corrosion / Open | |
| 4.2498in X 4.7503in X .2500in / Thin Section Bearings / Radial Contact Type-c / Endurakote Anti-corrosion / Open | |
| 9in X 10in X .5000in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 1/4"" Balls | |
| Angular Contact Type A | |
| Angular Contact Type-A | |
| Four Point Contact Type-X | |
| KAYDON Brand / 10in X 10.5000in X .2500in / Thin Section Bearings / Angular Contact Type A / Open Reali-slim / 1/8" Balls | |
| KAYDON Brand / 1in X 1.3750in X .1875in / Thin Section Bearings / Angular Contact Type A / Open Reali-slim / 3/32" Balls | |
| KAYDON Brand / 9in X 11in X 1in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 1/2"" Balls | |
| Radial Contact Type C | |
| Radial Contact Type X | |
| Radial Contact Type-C | |
| RBC Brand / 1.5000in X 1.8800in X .1875in / Thin Section Ball Bearings / Angular Contact Type-a / Open / Gfr Nylon Cage |
| << Prev | Next >> |