SCHURTER Inc Metal indicator elements with different illumination surfaces MSM II AI

Description
Description Indicator elements in identical design as MSM II push buttons With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Unique Selling Proposition High quality materials Long life span Color marking and variety of design options regarding size, color and illumination Characteristics Housing material in stainless steel Surface in stainless steel or ceramic Housing and actuator material of the ring-illuminated RD version in black anodized aluminum All laser marked, ring-illuminated and point-illuminated versions have anti-rotation protection for easy mounting
Request a Quote Datasheet
Description
Description Indicator elements in identical design as MSM II push buttons With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Unique Selling Proposition High quality materials Long life span Color marking and variety of design options regarding size, color and illumination Characteristics Housing material in stainless steel Surface in stainless steel or ceramic Housing and actuator material of the ring-illuminated RD version in black anodized aluminum All laser marked, ring-illuminated and point-illuminated versions have anti-rotation protection for easy mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Santa Rosa, CA, United States
Metal indicator elements with different illumination surfaces
MSM II AI
Metal indicator elements with different illumination surfaces MSM II AI
Description Indicator elements in identical design as MSM II push buttons With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Unique Selling Proposition High quality materials Long life span Color marking and variety of design options regarding size, color and illumination Characteristics Housing material in stainless steel Surface in stainless steel or ceramic Housing and actuator material of the ring-illuminated RD version in black anodized aluminum All laser marked, ring-illuminated and point-illuminated versions have anti-rotation protection for easy mounting

Description

  • Indicator elements in identical design as MSM II push buttons
  • With torsion protection for easier positioning
  • Equipped with quick connect terminals to permit fast connection

Unique Selling Proposition

  • High quality materials
  • Long life span
  • Color marking and variety of design options regarding size, color and illumination

Characteristics

  • Housing material in stainless steel
  • Surface in stainless steel or ceramic
  • Housing and actuator material of the ring-illuminated RD version in black anodized aluminum
  • All laser marked, ring-illuminated and point-illuminated versions have anti-rotation protection for easy mounting
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Pilot Lights and Indicator Lights
Product Number MSM II AI
Product Name Metal indicator elements with different illumination surfaces
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
Specs
Lamp Type LED Lamps
View Details
Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details